ITT Cannon
Er 9C 5#16 4#4 Pin Plug Itt Cannon
CA3108E28A16P2
Description
ER 9C 5#16 4#4 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 9C 5#16 4#4 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 9C 5#16 4#4 Pin Plug Itt Cannon
48M2125
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3108E28A16P2 |
48M2125 |
|
Product Name
|
|
Er 9C 5#16 4#4 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details