ITT Cannon Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon CA3108E28-5SBF80

Description
CIRCULAR CONNECTOR, PLUG, 28-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-5RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 28-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-5RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon - 30K9412 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon
30K9412
Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon 30K9412
CIRCULAR CONNECTOR, PLUG, 28-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-5RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-5RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30K9412
Product Name Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Glass Filled Connectors - 10144569-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Voltage Rating 500 volts
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM08-S4SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details