ITT Cannon Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon CA3108E28-22SB

Description
CAB 6C 3#16 3#4 SKT PLUG
Request a Quote Datasheet
Description
CAB 6C 3#16 3#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E28-22SB - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 3#16 3#4 SKT PLUG

CAB 6C 3#16 3#4 SKT PLUG

Buy Now
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon - 49K2502 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
49K2502
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon 49K2502
CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E28-22SB 49K2502
Product Name Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-943-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers