ITT Cannon Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon CA3108E28-22PBF80F42

Description
CAB 6C 3#16 3#4 PIN PLUG
Request a Quote Datasheet
Description
CAB 6C 3#16 3#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E28-22PBF80F42 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 3#16 3#4 PIN PLUG

CAB 6C 3#16 3#4 PIN PLUG

Buy Now
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon - 99J7066 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
99J7066
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon 99J7066
CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E28-22PBF80F42 99J7066
Product Name Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details