The Circular Connector, Plug, 28-21, Cable from the CA Bayonet series by Cannon features a right-angle plug design with a shell size of 28 and a contact arrangement of 28-21. It includes 37 contacts of size 16, which are crimp type, but does not come with contacts included. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a maximum contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is designed to withstand a test voltage of 2000 Vrms. The connector also meets IP67 and IP68 standards for water and dust resistance, making it suitable for harsh environments. With a mating cycle endurance of 500 minimum cycles and a salt spray resistance of 500 hours, this connector is built for reliability in demanding applications. It is important to note that the connector must be used in accordance with specific voltage regulations if operating above 50V.
CA-BAYONET
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3108E28-21SWBF80F0 | 30K9404 |
| Product Name | Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |