ITT Cannon Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon CA3108E28-15SXBF80F0

Description
CA-BAYONET
Request a Quote Datasheet
Description
CA-BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E28-15SXBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon - 49K2494 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon
49K2494
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon 49K2494
CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:28-15 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:28-15 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E28-15SXBF80F0 49K2494
Product Name Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T24LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-2435-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details