ITT Cannon Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon CA3108E28-12SWBF80

Description
CAB 26C 26#16 SKT PLUG
Request a Quote Datasheet
Description
CAB 26C 26#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E28-12SWBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 26C 26#16 SKT PLUG

CAB 26C 26#16 SKT PLUG

Buy Now
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon - 39X8145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon
39X8145
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon 39X8145
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E28-12SWBF80 39X8145
Product Name Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Assemblies - 2330-E11508-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 45 to 70 volts
View Details