ITT Cannon Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon CA3108E28-12SBF80F85A176

Description
CA-BAYONET
Request a Quote Datasheet
Description
CA-BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon - 30K9375 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon
30K9375
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon 30K9375
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E28-12SBF80F85A176 30K9375
Product Name Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Circular Connector Adapters - 607.5989.036 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Din Rail, Channel - 2946-2000-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers