ITT Cannon Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon CA3108E28-11PYB

Description
CB 22C 4#12 18#16 PIN PLUG RTA
Request a Quote Datasheet
Description
CB 22C 4#12 18#16 PIN PLUG RTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E28-11PYB - PEI-Genesis
Philadelphia, PA, United States
CB 22C 4#12 18#16 PIN PLUG RTA

CB 22C 4#12 18#16 PIN PLUG RTA

Buy Now
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon - 12P4956 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
12P4956
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon 12P4956
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E28-11PYB 12P4956
Product Name Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG58C/U - 8901 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA (M) St. Connector for RG316 Cable ( with Sky Window) - ET-SMS-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details