ITT Cannon Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon CA3108E28-11PBF80F0

Description
CA-BAYONET
Request a Quote
Description
CA-BAYONET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-11, Cable from the CA Bayonet series by Cannon features a bayonet coupling mechanism and a right-angle plug shell style. It has a contact arrangement of 28-11, accommodating 4 contacts of size 12 and 18 contacts of size 16. The connector is designed for crimp pin contacts, which are not included with the product. This connector supports a contact rating of up to 41 A at +20 °C for size 25/12 contacts and has a low contact resistance of 3 mΩ for size 25/12. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. The shell is made from aluminum alloy with olive drab chromate plating, providing durability and corrosion resistance. The connector is suitable for applications requiring reliable performance in harsh environments, with a minimum of 500 mating cycles and a test voltage of 2000 Vrms. It is important to note that contacts must be purchased separately, and the connector should be used in accordance with relevant safety standards for voltages greater than 50V.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-11, Cable from the CA Bayonet series by Cannon features a bayonet coupling mechanism and a right-angle plug shell style. It has a contact arrangement of 28-11, accommodating 4 contacts of size 12 and 18 contacts of size 16. The connector is designed for crimp pin contacts, which are not included with the product. This connector supports a contact rating of up to 41 A at +20 °C for size 25/12 contacts and has a low contact resistance of 3 mΩ for size 25/12. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. The shell is made from aluminum alloy with olive drab chromate plating, providing durability and corrosion resistance. The connector is suitable for applications requiring reliable performance in harsh environments, with a minimum of 500 mating cycles and a test voltage of 2000 Vrms. It is important to note that contacts must be purchased separately, and the connector should be used in accordance with relevant safety standards for voltages greater than 50V.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E28-11PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon - 30K9364 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
30K9364
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon 30K9364
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E28-11PBF80F0 30K9364
Product Name Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details