ITT Cannon Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon CA3108E24-7PBA176

Description
CAB 16C 14#16 2#12 PIN PLUG
Request a Quote Datasheet
Description
CAB 16C 14#16 2#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E24-7PBA176 - PEI-Genesis
Philadelphia, PA, United States
CAB 16C 14#16 2#12 PIN PLUG

CAB 16C 14#16 2#12 PIN PLUG

Buy Now
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon - 30M3524 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon
30M3524
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon 30M3524
CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E24-7PBA176 30M3524
Product Name Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details