ITT Cannon Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon CA3108E24-2SBF80

Description
CANCA3108E24-2SBF80
Request a Quote Datasheet
Description
CANCA3108E24-2SBF80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E24-2SBF80 - PEI-Genesis
Philadelphia, PA, United States
CANCA3108E24-2SBF80

CANCA3108E24-2SBF80

Buy Now
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon - 30K9292 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon
30K9292
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon 30K9292
CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-2RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-2RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E24-2SBF80 30K9292
Product Name Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details