The Circular Connector, Plug, 24-28, Cable, part number CA3108E24-28PXB, features a bayonet coupling mechanism and is designed for robust applications. It has a shell size of 24 and accommodates 24 contacts of size 16, utilizing solder cup contact type with hard silver plating. The connector is rated for a contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and offers high insulator resistance exceeding 1000 MΩ. This connector is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress under specified conditions. It can withstand 500 hours of salt spray exposure, making it suitable for harsh environments. The connector supports a minimum of 500 mating cycles and features a coupling torque of 14 Nm maximum for closing. The shell is constructed from aluminum alloy with olive drab chromate plating, providing durability and corrosion resistance. Engineers should consider this connector for applications requiring reliable performance in challenging conditions, particularly where environmental sealing and mechanical robustness are critical.
CAB 24C 24#16 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3108E24-28PXB | 30K9319 |
| Product Name | Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |