The Circular Connector, Plug, 24-28, Cable from the CA Bayonet series by Itt Cannon features a right-angle plug design with a bayonet coupling mechanism. It has 24 contacts of size 16, suitable for AWG crimp connections, and is rated for a maximum contact current of 22 A at +20 °C. The connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, providing durability and resistance to corrosion. This connector is designed to operate within a temperature range of -55°C to +125°C and has an insulator resistance exceeding 1000 MΩ. It meets IP67 and IP68 standards for water and dust resistance, ensuring reliable performance in harsh environments. The connector supports a test voltage of 1050 Vrms and is capable of withstanding 500 mating cycles. The contact retention force is rated at 35 N, and the coupling torque for closing is a maximum of 14 Nm. Engineers considering this connector should note its robust construction and high-performance specifications, making it suitable for demanding applications.
CAB 24C 24#16 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3108E24-28PBF80 | 30K9312 |
| Product Name | Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |