CAB 4C 4#8 SKT PLUG RTANG
CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3108E24-22SB | 30K9305 |
| Product Name | Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |