ITT Cannon Circular, Size 24, 9Ways, Skt; Product Range Itt Cannon CA3108E24-11SBF80

Description
CAB 9C 6#12 3#8 SKT PLUG
Request a Quote Datasheet
Description
CAB 9C 6#12 3#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E24-11SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 9C 6#12 3#8 SKT PLUG

CAB 9C 6#12 3#8 SKT PLUG

Buy Now
Circular, Size 24, 9Ways, Skt; Product Range Itt Cannon - 13AC8378 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 24, 9Ways, Skt; Product Range Itt Cannon
13AC8378
Circular, Size 24, 9Ways, Skt; Product Range Itt Cannon 13AC8378
CIRCULAR, SIZE 24, 9WAYS, SKT; Product Range:CA-B Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet;RoHS Compliant: No

CIRCULAR, SIZE 24, 9WAYS, SKT; Product Range:CA-B Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet;RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E24-11SBF80 13AC8378
Product Name Circular, Size 24, 9Ways, Skt; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products