ITT Cannon Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon CA3108E24-10PB

Description
CAB 7C 7#8 PIN PLUG
Request a Quote Datasheet
Description
CAB 7C 7#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E24-10PB - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#8 PIN PLUG

CAB 7C 7#8 PIN PLUG

Buy Now
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon - 30K9263 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon
30K9263
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon 30K9263
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-10RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-10RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E24-10PB 30K9263
Product Name Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details