ITT CANNON
CA3108E22-7PBF80 -- CAB 1C 1#0 PIN PLUG R/A ITT CANNON
ITT Cannon
Cab 1C 1#0 Pin Plug R/a Itt Cannon
CA3108E22-7PBF80
Description
CAB 1C 1#0 PIN PLUG R/A
Description
CAB 1C 1#0 PIN PLUG R/A
Suppliers
Cab 1C 1#0 Pin Plug R/a Itt Cannon
60K4974
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
60K4974 |
|
Product Name
|
Cab 1C 1#0 Pin Plug R/a Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
105.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details