ITT Cannon Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon CA3108E22-4SBF80

Description
CAB 4C 2#12 2#8 SKT PLUG
Request a Quote Datasheet
Description
CAB 4C 2#12 2#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E22-4SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 2#12 2#8 SKT PLUG

CAB 4C 2#12 2#8 SKT PLUG

Buy Now
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon - 46W3687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon
46W3687
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon 46W3687
CIRCULAR CONNECTOR, PLUG, 22-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-4RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-4RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E22-4SBF80 46W3687
Product Name Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Female wirable connectors - E11552 - ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details
4 suppliers