ITT Cannon Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon CA3108E22-4PBF80

Description
CIRCULAR CONNECTOR, PLUG, 22-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-4 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 22-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon - 12T4068 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon
12T4068
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon 12T4068
CIRCULAR CONNECTOR, PLUG, 22-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12T4068
Product Name Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Cable Connectors - NCS-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details