ITT Cannon Circular Connector, Plug, 22-28, Cable; Product Range Itt Cannon CA3108E22-28PB

Description
CIRCULAR CONNECTOR, PLUG, 22-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-28RoH S Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 22-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-28RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 22-28, Cable; Product Range Itt Cannon - 56K6377 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-28, Cable; Product Range Itt Cannon
56K6377
Circular Connector, Plug, 22-28, Cable; Product Range Itt Cannon 56K6377
CIRCULAR CONNECTOR, PLUG, 22-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-28RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-28RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K6377
Product Name Circular Connector, Plug, 22-28, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 36.453-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 8.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers