ITT Cannon Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon CA3108E22-22SBF80F0

Description
CAB 4C 4#8 SKT PLUG
Request a Quote Datasheet
Description
CAB 4C 4#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E22-22SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#8 SKT PLUG

CAB 4C 4#8 SKT PLUG

Buy Now
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon - 56K6370 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon
56K6370
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon 56K6370
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E22-22SBF80F0 56K6370
Product Name Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers