CB 4C 4#8 PIN PLUG RTANG
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-22 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3108E22-22PXBF80 | 48M2122 |
| Product Name | Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |