ITT Cannon Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon CA3108E22-20PB

Description
CB 9C 9#16 PIN PLUG RTANG
Request a Quote Datasheet
Description
CB 9C 9#16 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E22-20PB - PEI-Genesis
Philadelphia, PA, United States
CB 9C 9#16 PIN PLUG RTANG

CB 9C 9#16 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon - 46X0167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon
46X0167
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon 46X0167
CIRCULAR CONNECTOR, PLUG, 22-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-20RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-20RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E22-20PB 46X0167
Product Name Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Multi-Channel Connectors - NC-8-FA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details