ITT Cannon Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon CA3108E22-12SBF80A176

Description
CIRCULAR CONNECTOR, PLUG, 22-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 22-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 22-12, Cable, part number 56K6343, is part of the CA Bayonet series from ITT Cannon. This connector features a right-angle plug design with five crimp socket contacts and utilizes a reverse bayonet coupling style. It is designed for applications requiring reliable connections in harsh environments, complying with VG95234 and IP69K standards. The connector is suitable for various industrial applications, providing durability and performance under challenging conditions. Contact plating is gold, ensuring good conductivity, although it is not RoHS compliant. This product is ideal for engineers seeking robust interconnect solutions for demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 22-12, Cable, part number 56K6343, is part of the CA Bayonet series from ITT Cannon. This connector features a right-angle plug design with five crimp socket contacts and utilizes a reverse bayonet coupling style. It is designed for applications requiring reliable connections in harsh environments, complying with VG95234 and IP69K standards. The connector is suitable for various industrial applications, providing durability and performance under challenging conditions. Contact plating is gold, ensuring good conductivity, although it is not RoHS compliant. This product is ideal for engineers seeking robust interconnect solutions for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon - 56K6343 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon
56K6343
Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon 56K6343
CIRCULAR CONNECTOR, PLUG, 22-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K6343
Product Name Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers