ITT Cannon Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 17, Socket, Crimp, Cable Mount Itt Cannon CA3108E20-29SF80

Description
ER 17C 17#16 SKT PLUG RTANG
Request a Quote
Description
ER 17C 17#16 SKT PLUG RTANG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Right Angle Plug, part number CA3108E20-29SF80, is designed for use in various applications requiring reliable connectivity. It features a threaded coupling mechanism and a shell style that allows for a 90° orientation. The connector has a shell size of 20 and accommodates a contact arrangement of 20-29, with a total of 17 contacts of size 16. The contacts are crimp type and made from copper alloy, with hard silver plating for enhanced conductivity. The connector is rated for a maximum contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is designed to operate within a temperature range of -55°C to +125°C and has an insulator resistance exceeding 1000 MΩ. This connector is IP65 rated, providing protection against dust and water ingress, and is resistant to salt spray for up to 500 hours. It supports a minimum of 500 mating cycles and has a coupling torque specification of 9 Nm maximum for closing. The shell is constructed from aluminum alloy with olive drab chromate coating over cadmium plating, ensuring durability in harsh environments. Engineers should consider this connector for applications that require robust performance and environmental resilience.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Right Angle Plug, part number CA3108E20-29SF80, is designed for use in various applications requiring reliable connectivity. It features a threaded coupling mechanism and a shell style that allows for a 90° orientation. The connector has a shell size of 20 and accommodates a contact arrangement of 20-29, with a total of 17 contacts of size 16. The contacts are crimp type and made from copper alloy, with hard silver plating for enhanced conductivity. The connector is rated for a maximum contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is designed to operate within a temperature range of -55°C to +125°C and has an insulator resistance exceeding 1000 MΩ. This connector is IP65 rated, providing protection against dust and water ingress, and is resistant to salt spray for up to 500 hours. It supports a minimum of 500 mating cycles and has a coupling torque specification of 9 Nm maximum for closing. The shell is constructed from aluminum alloy with olive drab chromate coating over cadmium plating, ensuring durability in harsh environments. Engineers should consider this connector for applications that require robust performance and environmental resilience.

Suppliers

Company
Product
Description
Supplier Links
ER 17C 17#16 SKT PLUG RTANG

ER 17C 17#16 SKT PLUG RTANG

Buy Now
 - ITT Cannon CA3108E20-29SF80 - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 SKT PLUG RTANG

ER 17C 17#16 SKT PLUG RTANG

Buy Now
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 17, Socket, Crimp, Cable Mount Itt Cannon - 92B9764 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 17, Socket, Crimp, Cable Mount Itt Cannon
92B9764
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 17, Socket, Crimp, Cable Mount Itt Cannon 92B9764
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 17, Socket, Crimp, Cable Mount

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 17, Socket, Crimp, Cable Mount

Supplier's Site
Circular Conn, R/a Plug, 20-29, Cable; Product Range Itt Cannon - 12AC9557 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 20-29, Cable; Product Range Itt Cannon
12AC9557
Circular Conn, R/a Plug, 20-29, Cable; Product Range Itt Cannon 12AC9557
CIRCULAR CONN, R/A PLUG, 20-29, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:20-29 RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 20-29, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:20-29 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CA3108E20-29SF80 ITT Cannon CA3108E20-29SF80 92B9764 12AC9557
Product Name Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 17, Socket, Crimp, Cable Mount Itt Cannon Circular Conn, R/a Plug, 20-29, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers