ITT Cannon
Er 3C 3#8 Pin Plug Rtang Itt Cannon
CA3108E20-19PF80A206
Description
ER 3C 3#8 PIN PLUG RTANG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 3C 3#8 PIN PLUG RTANG
Request a Quote
Email Supplier
Suppliers
Er 3C 3#8 Pin Plug Rtang Itt Cannon
39X8142
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3108E20-19PF80A206 |
39X8142 |
|
Product Name
|
|
Er 3C 3#8 Pin Plug Rtang Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details