ITT Cannon Circular Connector, Plug, 18-21, Cable; Product Range Itt Cannon CA3108E18-21SBF80

Description
CB 3C 3#12 SKT PLUG RTANG
Request a Quote
Description
CB 3C 3#12 SKT PLUG RTANG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E18-21SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#12 SKT PLUG RTANG

CB 3C 3#12 SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 18-21, Cable; Product Range Itt Cannon - 99J6823 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-21, Cable; Product Range Itt Cannon
99J6823
Circular Connector, Plug, 18-21, Cable; Product Range Itt Cannon 99J6823
CIRCULAR CONNECTOR, PLUG, 18-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E18-21SBF80 99J6823
Product Name Circular Connector, Plug, 18-21, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-943-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers