ITT Cannon Circular Conn, R/a Plug, 18-1, Cable; Product Range Itt Cannon CA3108E18-1P

Description
ER 10C 10#16 PIN PLUG RTANG
Request a Quote
Description
ER 10C 10#16 PIN PLUG RTANG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E18-1P - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN PLUG RTANG

ER 10C 10#16 PIN PLUG RTANG

Buy Now
Circular Conn, R/a Plug, 18-1, Cable; Product Range Itt Cannon - 12AC9553 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 18-1, Cable; Product Range Itt Cannon
12AC9553
Circular Conn, R/a Plug, 18-1, Cable; Product Range Itt Cannon 12AC9553
CIRCULAR CONN, R/A PLUG, 18-1, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 18-1, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 10, Pin, Crimp, Cable Mount Itt Cannon - 99J6743 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 10, Pin, Crimp, Cable Mount Itt Cannon
99J6743
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 10, Pin, Crimp, Cable Mount Itt Cannon 99J6743
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 10, Pin, Crimp, Cable Mount

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 10, Pin, Crimp, Cable Mount

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E18-1P 12AC9553 99J6743
Product Name Circular Conn, R/a Plug, 18-1, Cable; Product Range Itt Cannon Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 10, Pin, Crimp, Cable Mount Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details