ITT Cannon Circular Connector, Plug, 16S-5, Cable; Product Range Itt Cannon CA3108E16S-5SBF80

Description
CB 3C 3#16S SKT PLUG RTANG
Request a Quote Datasheet
Description
CB 3C 3#16S SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E16S-5SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S SKT PLUG RTANG

CB 3C 3#16S SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 16S-5, Cable; Product Range Itt Cannon - 09J4032 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-5, Cable; Product Range Itt Cannon
09J4032
Circular Connector, Plug, 16S-5, Cable; Product Range Itt Cannon 09J4032
CIRCULAR CONNECTOR, PLUG, 16S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E16S-5SBF80 09J4032
Product Name Circular Connector, Plug, 16S-5, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2204.0 - VAST STOCK CO., LIMITED
Altech Corp.
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers