ITT Cannon Circular Connector, Plug, 16-12, Cable; Product Range Itt Cannon CA3108E16-12PBF80

Description
CIRCULAR CONNECTOR, PLUG, 16-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-12 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-12 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16-12, Cable; Product Range Itt Cannon - 99J6704 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-12, Cable; Product Range Itt Cannon
99J6704
Circular Connector, Plug, 16-12, Cable; Product Range Itt Cannon 99J6704
CIRCULAR CONNECTOR, PLUG, 16-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J6704
Product Name Circular Connector, Plug, 16-12, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details