ITT Cannon Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon CA3108E16-11PYB

Description
CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-11RoH S Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-11RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon - 76X1010 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon
76X1010
Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon 76X1010
CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-11RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-11RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76X1010
Product Name Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2304 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1671/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details