ITT Cannon Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon CA3108E16-11PBF42

Description
CAB 2C 2#12 PIN PLUG R/A
Request a Quote Datasheet
Description
CAB 2C 2#12 PIN PLUG R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E16-11PBF42 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#12 PIN PLUG R/A

CAB 2C 2#12 PIN PLUG R/A

Buy Now
Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon - 99J6698 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon
99J6698
Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon 99J6698
CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-11RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-11RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E16-11PBF42 99J6698
Product Name Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data