ITT Cannon Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon CA3108E14S-9PBF80

Description
CAB 2C 2#16S PIN PLUG RTANG
Request a Quote Datasheet
Description
CAB 2C 2#16S PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E14S-9PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#16S PIN PLUG RTANG

CAB 2C 2#16S PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon - 30K9203 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon
30K9203
Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon 30K9203
CIRCULAR CONNECTOR, PLUG, 14S-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-9 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-9 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E14S-9PBF80 30K9203
Product Name Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Standard Circular Connectors - 1-1589061-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - NA2K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details