ITT Cannon Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon CA3108E14S-7PB01

Description
CB 3C 3#16S PIN PLUG RTANG
Request a Quote Datasheet
Description
CB 3C 3#16S PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E14S-7PB01 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S PIN PLUG RTANG

CB 3C 3#16S PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon - 30K9180 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon
30K9180
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon 30K9180
CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E14S-7PB01 30K9180
Product Name Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details