The Circular Connector, Plug, 14S-6, Cable (part number 30K9168) from ITT Cannon is designed for use in harsh environments, adhering to VG95234 standards and achieving IP69K compliance. This connector features a right-angle plug shell style and includes six crimp socket contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections in demanding applications. The contact plating is silver, which may be a consideration for engineers focused on conductivity and corrosion resistance. This connector is suitable for projects requiring reliable performance in challenging conditions.
CB 6C 6#16S SKT PLUG RTANG
CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3108E14S-6SBF80G5 | 30K9168 |
| Product Name | Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |