ITT Cannon Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon CA3108E14S-6PBF80A176A232

Description
CB 6C 6#16S PIN PLUG RTANG
Request a Quote Datasheet
Description
CB 6C 6#16S PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 6C 6#16S PIN PLUG RTANG

CB 6C 6#16S PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon - 25K0375 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon
25K0375
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon 25K0375
CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E14S-6PBF80A176A232 25K0375
Product Name Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details