ITT Cannon Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon CA3108E14S-5PBF80A176

Description
CB 5C 5#16S PIN PLUG RTANG
Request a Quote
Description
CB 5C 5#16S PIN PLUG RTANG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 14S-5, Cable, part number CA3108E14S-5PBF80A176, is designed for robust applications requiring a reliable connection. It features a bayonet coupling mechanism and a right-angle plug shell style. The connector has a contact arrangement of 14S-5 with six size 16S crimp contacts, rated for a maximum current of 22 A at +20 °C. The connector's shell is made from aluminum alloy with olive drab chromate plating, providing durability and resistance to environmental factors. It is rated for IP67 and IP68 protection, ensuring it can withstand immersion in water and exposure to dust. The operating temperature range is from -55°C to +125°C, making it suitable for extreme conditions. With a test voltage of 1050 Vrms and an insulator resistance exceeding 1000 MΩ, this connector is built to handle high voltage applications safely. It supports a minimum of 500 mating cycles and has a contact retention force of 35 N. The connector is compliant with various standards, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 14S-5, Cable, part number CA3108E14S-5PBF80A176, is designed for robust applications requiring a reliable connection. It features a bayonet coupling mechanism and a right-angle plug shell style. The connector has a contact arrangement of 14S-5 with six size 16S crimp contacts, rated for a maximum current of 22 A at +20 °C. The connector's shell is made from aluminum alloy with olive drab chromate plating, providing durability and resistance to environmental factors. It is rated for IP67 and IP68 protection, ensuring it can withstand immersion in water and exposure to dust. The operating temperature range is from -55°C to +125°C, making it suitable for extreme conditions. With a test voltage of 1050 Vrms and an insulator resistance exceeding 1000 MΩ, this connector is built to handle high voltage applications safely. It supports a minimum of 500 mating cycles and has a contact retention force of 35 N. The connector is compliant with various standards, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
CB 5C 5#16S PIN PLUG RTANG

CB 5C 5#16S PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon - 30K9131 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon
30K9131
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon 30K9131
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E14S-5PBF80A176 30K9131
Product Name Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data