ITT Cannon Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon CA3108E14S-2SBF85

Description
CB 4C 4#16S SKT PLUG RTANG
Request a Quote Datasheet
Description
CB 4C 4#16S SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E14S-2SBF85 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S SKT PLUG RTANG

CB 4C 4#16S SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon - 63T9280 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon
63T9280
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon 63T9280
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E14S-2SBF85 63T9280
Product Name Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-29.006-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1804-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers