ITT Cannon Circular Conn, R/a Plug, 14S-2, Cable; Product Range Itt Cannon CA3108E14S-2P

Description
ER 4C 4#16S PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 4C 4#16S PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E14S-2P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16S PIN PLUG RTANG

ER 4C 4#16S PIN PLUG RTANG

Buy Now
Circular Conn, R/a Plug, 14S-2, Cable; Product Range Itt Cannon - 12AC9550 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 14S-2, Cable; Product Range Itt Cannon
12AC9550
Circular Conn, R/a Plug, 14S-2, Cable; Product Range Itt Cannon 12AC9550
CIRCULAR CONN, R/A PLUG, 14S-2, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 14S-2, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 4, Pin, Crimp, Cable Mount Itt Cannon - 72C3883 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 4, Pin, Crimp, Cable Mount Itt Cannon
72C3883
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 4, Pin, Crimp, Cable Mount Itt Cannon 72C3883
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 4, Pin, Crimp, Cable Mount

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 4, Pin, Crimp, Cable Mount

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E14S-2P 12AC9550 72C3883
Product Name Circular Conn, R/a Plug, 14S-2, Cable; Product Range Itt Cannon Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 4, Pin, Crimp, Cable Mount Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
D Series: Push Button Quick Disconnect Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details