ITT Cannon Connector Circular 90° Angle Plug 01 Socket Contacts Itt Cannon CA3108E12-5S

Description
CONNECTOR CIRCULAR 90° ANGLE PLUG 01 SOCKET CONTACTS
Description
CONNECTOR CIRCULAR 90° ANGLE PLUG 01 SOCKET CONTACTS

Suppliers

Company
Product
Description
Supplier Links
Connector Circular 90° Angle Plug 01 Socket Contacts Itt Cannon - 61AK1695 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular 90° Angle Plug 01 Socket Contacts Itt Cannon
61AK1695
Connector Circular 90° Angle Plug 01 Socket Contacts Itt Cannon 61AK1695
CONNECTOR CIRCULAR 90° ANGLE PLUG 01 SOCKET CONTACTS

CONNECTOR CIRCULAR 90° ANGLE PLUG 01 SOCKET CONTACTS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK1695
Product Name Connector Circular 90° Angle Plug 01 Socket Contacts Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAR03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 125 volts
View Details
3 suppliers
Terminal Blocks - 39.2207 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers