CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08R1257 |
| Product Name | Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |