ITT Cannon Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon CA3106R32-6SB01

Description
CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-6 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-6 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon - 71K1340 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon
71K1340
Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon 71K1340
CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:32-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K1340
Product Name Circular Connector, Plug, 32-6, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers