ITT Cannon
Er 9C 5#16 4#4 Pin Plug Itt Cannon
CA3106R28A16P2F42
Description
ER 9C 5#16 4#4 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 9C 5#16 4#4 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 9C 5#16 4#4 Pin Plug Itt Cannon
99J6417
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106R28A16P2F42 |
99J6417 |
|
Product Name
|
|
Er 9C 5#16 4#4 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details