ITT CANNON
CA3106R24-A24PF80 -- ER 12C 12#12 PIN PLUG ITT CANNON
ITT Cannon
Er 12C 12#12 Pin Plug Itt Cannon
CA3106R24-A24PF80
Description
ER 12C 12#12 PIN PLUG
Description
ER 12C 12#12 PIN PLUG
Suppliers
Er 12C 12#12 Pin Plug Itt Cannon
99J6229
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99J6229 |
|
Product Name
|
Er 12C 12#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details