ITT Cannon Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon CA3106R24-9SB

Description
CAB 2C 2#4 SKT PLUG
Request a Quote Datasheet
Description
CAB 2C 2#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106R24-9SB - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#4 SKT PLUG

CAB 2C 2#4 SKT PLUG

Buy Now
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon - 70J9711 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon
70J9711
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon 70J9711
CIRCULAR CONNECTOR, PLUG, 24-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-9 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-9 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106R24-9SB 70J9711
Product Name Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers