ITT CANNON
CA3106R22-2PWF80A95 -- ER 3C 3#8 PIN PLUG ITT CANNON
ITT Cannon
Er 3C 3#8 Pin Plug Itt Cannon
CA3106R22-2PWF80A95
Description
ER 3C 3#8 PIN PLUG
Description
ER 3C 3#8 PIN PLUG
Suppliers
Er 3C 3#8 Pin Plug Itt Cannon
99J6182
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99J6182 |
|
Product Name
|
Er 3C 3#8 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board Mount Connector
Gender
Female / Jack
Mounting
Through Hole
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details