CB 4C 4#12 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 20-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-4 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106R20-4SXBF80 | 99J6119 |
| Product Name | Circular Connector, Plug, 20-4, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |