ITT Cannon
Cb 1C 1#0 Pin Plug Itt Cannon
CA3106R20-2PBF80
Description
CB 1C 1#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 1C 1#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 1C 1#0 Pin Plug Itt Cannon
57R4539
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106R20-2PBF80 |
57R4539 |
|
Product Name
|
|
Cb 1C 1#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details