The Circular Connector, Plug, 20-29, from the CA Bayonet series by Itt Cannon features a straight plug shell style and is designed for cable applications. It has a contact arrangement of 20-29 with 17 contacts of size 16, utilizing AWG crimp contact type. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a maximum contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is designed to withstand a test voltage of 2000 Vrms. The connector also meets IP67 and IP68 standards for water and dust resistance, making it suitable for harsh environments. With a mating cycle life of at least 500 cycles and a contact retention force of 35 N, this connector is built for reliability. It is important to note that for voltages exceeding 50V, usage must comply with specific standards. The connector's design and materials make it a robust choice for various engineering applications.
CB 17C 17#16 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106R20-29SBF80A176 | 99J6088 |
| Product Name | Circular Connector, Plug, 20-29, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |